NEN 10911

Measurements for monitoring adequate cooling within the core of pressurized light water reactors

active, Most Current
Organization: NEN
Publication Date: 1 September 1987
Status: active
Page Count: 40
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

This standard is applicable to pressurized light water reactors. The objective of this standard is to define requirements for additional instrumentation to measure coolant parameters, which are of interest when abnormal conditions arise with either one or two phases of coolant or with gas included in the reactor vessel.

Document History

NEN 10911
September 1, 1987
Measurements for monitoring adequate cooling within the core of pressurized light water reactors
This standard is applicable to pressurized light water reactors. The objective of this standard is to define requirements for additional instrumentation to measure coolant parameters, which are of...
Advertisement