NEN 11054

Helical-scan video tape cassette system using 12,65 mm (o,5 in) magnetic tape on type VHS FM audio recording

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1993
Status: inactive
Page Count: 5
ICS Code (Video systems): 33.160.40
scope:

This standard is applicable to frequency modulation (FM) audio recording fully compatible with the VHS system defined in IEC 774. The object of this standard is to define the electrical and mechanical characteristics of FM audio recording which will provide for the interchangeability of recorded cassettes. The requirements given relate to 525 line - 60 field and 625 line - 50 field systems.

Document History

NEN 11054
April 1, 1993
Helical-scan video tape cassette system using 12,65 mm (o,5 in) magnetic tape on type VHS FM audio recording
This standard is applicable to frequency modulation (FM) audio recording fully compatible with the VHS system defined in IEC 774. The object of this standard is to define the electrical and...

References

Advertisement