NEN 11307

Industrial microwave heating installations - Test methods for the determination of power output

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1996
Status: inactive
Page Count: 26
ICS Code (Electric furnaces): 25.180.10
scope:

Applicable to industrial microwave heating installations used for the purpose of thermal applications of loads containing water or moisture such as heating, drying of partially conductive or non-conductive materials, such as wood, textiles, paper, foodstuffs, etc., in both normal and protective atmospheres, using, for example, inert gas or vacuum. Relates to microwave power generators in the frequency range 300 MHz to 6 GHz comprising an assembly of electrical and mechanical devices intended for the transfer of microwave power to the material to be treated.

Document History

NEN 11307
October 1, 1996
Industrial microwave heating installations - Test methods for the determination of power output
Applicable to industrial microwave heating installations used for the purpose of thermal applications of loads containing water or moisture such as heating, drying of partially conductive or...
Advertisement