NEN 6523

Water - A method for the calculation of the content of hydrogen carbonate, carbon dioxide and carbonate from total carbon dioxide content and the pH

active, Most Current
Organization: NEN
Publication Date: 1 May 1990
Status: active
Page Count: 4
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This standard describes a method to calculate the content of hydrogen carbonate, carbon dioxide and carbonate from the total carbon dioxide content and the pH, taking into account the influence of the temperature and the ionic strength. It applies to any kind of water with an oinic strength that does not exceed 0.02 mol/l in the temperature range of 0 ° to 30 ° C.

Document History

NEN 6523
May 1, 1990
Water - A method for the calculation of the content of hydrogen carbonate, carbon dioxide and carbonate from total carbon dioxide content and the pH
This standard describes a method to calculate the content of hydrogen carbonate, carbon dioxide and carbonate from the total carbon dioxide content and the pH, taking into account the influence of...
Advertisement