NEN 7062
Cast-iron waste-pipes and fittings of the plain-end type
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1986 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Drainage systems): | 91.140.80 |
scope:
This standard specifies the requirements and the test methods for cast-iron waste-pipes and fittings of the plain-end type with nominal inside diameters of 50 up to and including 300 mm for the installation of waste-pipes and pressure pipes.
Document History
September 1, 1986
Cast-iron waste-pipes and fittings of the plain-end type
This standard specifies the requirements and the test methods for cast-iron waste-pipes and fittings of the plain-end type with nominal inside diameters of 50 up to and including 300 mm for the...
NEN 7062
September 1, 1986
Cast-iron waste-pipes and fittings of the plain-end type
This standard specifies the requirements and the test methods for cast-iron waste-pipes and fittings of the plain-end type with nominal inside diameters of 50 up to and including 300 mm for the...