NEN 7244-1
Gas supply systems - Pipelines for maximum operating pressure up to and including 16 bar - Part 1: General functional recommendations - Translated edition of NEN-EN 12007-1 with amendments for the Netherlands
| Organization: | NEN |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
Describes the general functional recommendations for pipelines up to the point of delivery, and also for buried sections of pipework after the point of delivery, for maximum operating pressures up to and including 16 bar for gaseous fuels in accordance with table 1 of EN 437:1993. It applies to their design, construction, commissioning, decommissioning, operation, maintenance, renovation, extension and other associated works.
Document History