NEN-EN 10003-2
Metallic materials - Brinell hardness test - Part 2: verification of Brinell hardness testing machines
| Organization: | NEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
Specifies a method for the verification of testing machines used for determining Brinell hardness in accordance with EN 10003-1. It describes a direct verification method for checking the main functions of the machine, and an indirect verification method suitable for the overall checking of the machine. If a testing is also to be used for other methods of hardness testing, it shall be verified independently for each method. Specifies a method for the verification of testing machines used for determining Brinell hardness in accordance with EN 10003-1. It describes a direct verification method for checking the main functions of the machine, and an indirect verification method suitable for the overall checking of the machine. If a testing is also to be used for other methods of hardness testing, it shall be verified independently for each method. Describes a direct verification method for checking the main f unctions of the machine, and an indirect verification method suitable for the overall checking of the machine. If a testing machines is also to be used for other methods of hardness testing, it shall be verified independently for each method.
Document History