CSA - CAN/CSA-ISO/IEC 10116-07

Information Technology - Security Techniques - Modes of Operation for an n-Bit Block Cipher

inactive
Organization: CSA
Publication Date: 1 November 2007
Status: inactive
Page Count: 20
ICS Code (Information coding): 35.040
scope:

This International Standard establishes five modes of operation for applications of an n-bit block cipher (e.g. protection of data transmission, data storage). The defined modes only provide protection of data confidentiality. Protection of data integrity and requirements for padding the data are not within the scope of this International Standard. Also most modes do not protect the confidentiality of message length information.

This International Standard specifies the modes of operation and gives recommendations for choosing values of parameters (as appropriate).

The modes of operation specified in this International Standard have been assigned object identifiers in accordance with ISO/IEC 9834. The list of assigned object identifiers is given in Annex A. In applications in which object identifiers are used, the object identifiers specified in Annex A are to be used in preference to any other object identifiers that may exist for the mode concerned.

NOTE Annex B (informative) contains comments on the properties of each mode. Block ciphers are specified in ISO/IEC 18033-3.

Document History

January 1, 2018
Information technology — Security techniques — Modes of operation for an n-bit block cipher
This document establishes five modes of operation for applications of an n-bit block cipher (e.g. protection of data during transmission or in storage). The defined modes only provide protection of...
CAN/CSA-ISO/IEC 10116-07
November 1, 2007
Information Technology - Security Techniques - Modes of Operation for an n-Bit Block Cipher
This International Standard establishes five modes of operation for applications of an n-bit block cipher (e.g. protection of data transmission, data storage). The defined modes only provide...
November 1, 2007
Information technology - Security techniques - Modes of operation for an n-bit block cipher
This International Standard establishes five modes of operation for applications of an n-bit block cipher (e.g. protection of data transmission, data storage). The defined modes only provide...
January 1, 2007
Information technology - Security techniques - Modes of operation for an n-bit block cipher
This International Standard establishes five modes of operation for applications of an n-bit block cipher (e.g. protection of data transmission, data storage). The defined modes only provide...
February 1, 2001
Information Technology - Security Techniques - Modes of Operation for an n-Bit Block Cipher
This International Standard describes four modes of operation for an n-bit block cipher. NOTE - Annex A (informative) contains comments on the properties of each mode. This International Standard...
November 1, 1994
Information Technology - Modes of Operation for an n-Bit Block Cipher Algorithm
This International Standard describes four modes of operation for an n-bit block cipher algorithm. NOTE 1 Annex A (informative) contains comments on the properties of each mode. This International...

References

Advertisement