NEN-EN 1114-1

Rubber and plastics machines - Safety - Extruders and extrusion lines - Part 1: Safety requirements for extruders

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 67
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

In respect of the hazards listed in 4.1 and dealt with in 5, this Standard specifies the safety requirements for the design and construction of the following kinds of screw type extruders for plastics and rubber: - single screw extruders - twin screw extruders - multi/multiple screw extruders - hot feed extruders - cold feed extruders - vacuum extruders - pin extruders. The standard additionally covers the following feeding systems: - hoppers - single roller feeding systems - double roller feeding systems - crammer feeding systems and the following ancillary equipment which form part of or are attached to the extruder : - screen changers - melt/gear pumps - melt ducts - static mixers - degassing equipment - shear head devices - extruder head.

Document History

October 1, 2011
Plastics and rubber machines - Extruders and extrusion lines - Part 1: Safety requirements for extruders
This European Standard specifies all significant hazards, hazardous situations and events relevant to all types of screw extruders for plastics and rubber, when they are used as intended and under...
February 1, 2008
Plastics and rubber machines - Extruders and extrusion lines - Part 1: Safety requirements for extruders
This European Standard specifies all significant hazards, hazardous situations and events relevant to all types of screw extruders for plastics and rubber, when they are used as intended and under...
NEN-EN 1114-1
January 1, 1997
Rubber and plastics machines - Safety - Extruders and extrusion lines - Part 1: Safety requirements for extruders
In respect of the hazards listed in 4.1 and dealt with in 5, this Standard specifies the safety requirements for the design and construction of the following kinds of screw type extruders for...
September 1, 1993
Rubber and plastics machines - Safety - Extruders and extrusion lines - Requirements for the design and construction - Part 1: Extruders
In respect of the hazards listed in 4.1 and dealt with in 5, this Standard specifies the safety requirements for the design and construction of the following kinds of screw type extruders for...

References

Advertisement