NEN-EN 1119

Plastics piping systems - Joints for glass-reinforced thermosetting plastics (GRP) pipes and fittings - Test method for leaktightness and resistance to damage of flexible joints with elastomeric sealing elements

inactive
Organization: NEN
Publication Date: 1 September 2008
Status: inactive
Page Count: 12
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This European Standard specifies test methods for flexible non-thrust resistant socket-and-spigot joints with elastomeric sealing elements for buried and above ground glass-reinforced thermosetting plastics (GRP) pipeline applications. It covers methods of test for the leaktightness and resistance to damage of the joint only, when subject to specified combinations of longitudinal extension (draw), angular movement (angular deflection), compression (misalignment) perpendicular to the pipe axis and internal pressure. This European Standard is applicable to joints for either pressure or non-pressure applications. These test procedures are applicable to joints for pipes and fittings of all nominal sizes. The tests are suitable for the evaluation of joints intended for applications in which the liquids are conveyed at temperatures specified in the referring standards.

Document History

April 1, 2009
Plastics piping systems - Joints for glass-reinforced thermosetting plastics (GRP) pipes and fittings - Test methods for leaktightness and resistance to damage of non-thrust resistant flexible joints with elastomeric sealing elements
This European Standard specifies test methods for flexible non-thrust resistant socket-and-spigot joints with elastomeric sealing elements for buried and above ground glass-reinforced thermosetting...
NEN-EN 1119
September 1, 2008
Plastics piping systems - Joints for glass-reinforced thermosetting plastics (GRP) pipes and fittings - Test method for leaktightness and resistance to damage of flexible joints with elastomeric sealing elements
This European Standard specifies test methods for flexible non-thrust resistant socket-and-spigot joints with elastomeric sealing elements for buried and above ground glass-reinforced thermosetting...
April 1, 1996
Plastics piping systems - Joints for glass-reinforced thermosetting plastics (GRP) pipes and fittings - Test method for leaktightness and resistance to damage of flexible and reduced-articulation joints
Specifies test methods for flexible and reduced-articulation socket-and-spigot joints with elastomeric sealing elements for above ground and buried glass-reinforced thermosetting plastics (GRP)...
September 1, 1993
Plastics piping systems - Joints for glass-reinforced thermosetting plastics (GRP) pipes and fittings - Test method for leaktightness and resistance to damage of flexible joints
Specifies test methods for flexible and reduced-articulation socket-and-spigot joints with elastomeric sealing elements for above ground and buried glass-reinforced thermosetting plastics (GRP)...
Advertisement