NEN-EN 121

Extruded ceramic tiles with low water absorption (E≤3%) - Group A 1

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1992
Status: inactive
Page Count: 9
ICS Code (Ceramic tiles): 91.100.23
ICS Code (Terracotta building products): 91.100.25
scope:

This European Standard specifies the sizes, dimensional tolerances, mechanical, physical and chemical requirements, surface quality requirements and marking of ceramic tiles. It is applicable only to extruded ceramic tiles with a low water absorption (E≤3%) according to Group AI of EN 87, for interior and exterior use on both floors and walls in all climatic conditions. This standard applies only to extruded ceramic tiles of first quality.

Document History

NEN-EN 121
May 1, 1992
Extruded ceramic tiles with low water absorption (E≤3%) - Group A 1
This European Standard specifies the sizes, dimensional tolerances, mechanical, physical and chemical requirements, surface quality requirements and marking of ceramic tiles. It is applicable only to...

References

Advertisement