NEN-EN 12312-3+A1

Aircraft ground support equipment - Specific requirements - Part 3: Conveyor belt vehicles

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 25
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of conveyor belt vehicles when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This standard applies to: - self-propelled conveyor belt vehicles with or without driver's accommodation; - self-propelled conveyor belt vehicles equipped with a van body - towed conveyor belt vehicles, Intended to be used for manual loading/unloading of aircraft. Examples of typical designs of conveyor belt vehicles are given in annex A. This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.

Document History

January 1, 2017
Aircraft ground support equipment - Specific requirements - Part 3: Conveyor belt vehicles
NEN-EN 12312-3 specifies the technical requirements to minimize the hazards listed in Clause 4 that can arise during the commissioning, operation and maintenance of conveyor belt vehicles when used...
September 1, 2013
Aircraft ground support equipment - Specific requirements - Part 3: Conveyor belt vehicles
NEN-EN 12312-3 specifies the technical requirements to minimize the hazards listed in Clause 4 that can arise during the commissioning, operation and maintenance of conveyor belt vehicles when used...
NEN-EN 12312-3+A1
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 3: Conveyor belt vehicles
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of conveyor belt vehicles...
June 1, 2003
Aircraft ground support equipment - Specific requirements - Part 3: Conveyor belt vehicles
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of conveyor belt vehicles...
May 1, 1997
Aircraft ground support equipment - Specific requirements - Part 3: Conveyor belt vehicles
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of conveyor belt vehicles...

References

Advertisement