NEN-EN 12516-1
Industrial valves - Shell design strength - Part 1: Tabulation method for steel valve shells
| Organization: | NEN |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 210 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
NEN-EN 12516-1 specifies the tabulation method for determining the wall thickness of valve bodies, bonnets and covers with essentially circular cross-section made in forged, cast or fabricated steel. For valve shells with oval, rectangular or non-circular shapes, see 8.6. The range of PN or Class designations for which thicknesses are tabulated is: PN 2,5, PN 6, PN 10, PN 16, PN 25, PN 40, PN 63, PN 100, PN 160, PN 250, PN 320, PN 400, Class 150, Class 300,Class 600, Class 900, Class 1 500, Class 2 500, Class 4 500. Pressure/temperature
Document History