NEN-EN 12561-1

Railway applications - Tank wagons - Part 1: Marking of tank wagons for the carriage of dangerous goods

inactive
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 21
ICS Code (Protection against dangerous goods): 13.300
ICS Code (Trailing stock): 45.060.20
scope:

Lays down the markings for tank wagons used for the carriage of - liquefied gases of class 2 of RID, - substances of classes3, 4.1, 4.2, 4.3, 5.1, 5.2, 6.1, 6.2, 8 and 9 of RID carried in the liquid state. Compressed gases have not been considered in this standard. This standard defines also the dimensions and the fixing of identification plates and various particulars to be marked on them.

Document History

July 1, 2011
Railway applications - Tank wagons - Part 1: Identification plates for tank wagons for the carriage of dangerous goods
This European Standard lays down the identification plates for tank wagons used for the carriage of: liquefied gases of class 2 of RID, substances of classes 3, 4.1, 4.2, 4.3, 5.1, 5.2, 6.1, 6.2, 8...
December 1, 2010
Railway applications - Tank wagons - Part 1: Identification plates for tank wagons for the carriage of dangerous goods
This European Standard lays down the identification plates for tank wagons used for the carriage of: liquefied gases of class 2 of RID, substances of classes 3, 4.1, 4.2, 4.3, 5.1, 5.2, 6.1, 6.2, 8...
October 1, 2008
Railway applications - Tank wagons - Part 1: Indentification plates for tank wagons for the carriage of dangerous goods
This European Standard lays down the markings for tank wagons used for the carriage of:- liquefied gases of class 2 of RID,- substances of classes 3, 4.1, 4.2, 4.3, 5.1, 5.2, 6.1, 6.2, 8 and 9 of RID...
NEN-EN 12561-1
January 1, 1999
Railway applications - Tank wagons - Part 1: Marking of tank wagons for the carriage of dangerous goods
Lays down the markings for tank wagons used for the carriage of - liquefied gases of class 2 of RID, - substances of classes3, 4.1, 4.2, 4.3, 5.1, 5.2, 6.1, 6.2, 8 and 9 of RID carried in the liquid...
October 1, 1996
Railway applications - Tank wagons - Part 1: Specific marking of tank wagons for the carriage of liquefied gases and dangerous liquids
Lays down the markings for tank wagons used for the carriage of - liquefied gases of class 2 of RID, - substances of classes3, 4.1, 4.2, 4.3, 5.1, 5.2, 6.1, 6.2, 8 and 9 of RID carried in the liquid...
Advertisement