NEN-EN 13417-3

Reinforcement - Specifications for woven fabrics - Part 3: Specific requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 17
ICS Code (Materials for the reinforcement of composites in general): 59.100.01
scope:

Defines a specification for woven fabrics made from continuous filament reinforcement yarns, tows and rovings, which may be used as the basis for specifications. The specification defines those parameters which shall be specified plus other parameters which may be specified if required for a particular application or processing method.

Document History

NEN-EN 13417-3
November 1, 2001
Reinforcement - Specifications for woven fabrics - Part 3: Specific requirements
Defines a specification for woven fabrics made from continuous filament reinforcement yarns, tows and rovings, which may be used as the basis for specifications. The specification defines those...
February 1, 1999
Reinforcement products - Woven fabrics - Part 3: Technical specification
Defines a specification for woven fabrics made from continuous filament reinforcement yarns, tows and rovings, which may be used as the basis for specifications. The specification defines those...
Advertisement