NEN-EN 1361

Rubber hoses and hose assemblies for aviation fuel handling - Specification

inactive
Organization: NEN
Publication Date: 1 November 1993
Status: inactive
ICS Code (Ground service and maintenance equipment): 49.100
scope:

Specifies the dimensions, construction and requirements for four types of hoses and hose assemblies for use in all operations associated with the ground fuelling and defuelling of aircraft. All four types of hose are designed for: a) use with petroleum fuels, having an aromatic hydrocarbon content not exceeding 30% by volume; b) operation within the temperature range of -30°C to +55°C and are to be undamaged by climatic conditions of -50°C to +70°C when stored in static conditions.

Document History

August 1, 2004
Rubber hoses and hose assemblies for aviation fuel handling - Specification
This European Standard specifies the dimensions, construction and requirements for four types of hoses and hose assemblies for use in all operations associated with the ground fuelling and...
May 1, 1997
Rubber hoses and hose assemblies for aviation fuel handling - Specification
Specifies the dimensions, construction and requirements for four types of hoses and hose assemblies for use in all operations associated with the ground fuelling and defuelling of aircraft. All four...
NEN-EN 1361
November 1, 1993
Rubber hoses and hose assemblies for aviation fuel handling - Specification
Specifies the dimensions, construction and requirements for four types of hoses and hose assemblies for use in all operations associated with the ground fuelling and defuelling of aircraft. All four...
Advertisement