DS/ISO 28003

Security management systems for the supply chain - Requirements for bodies providing audit and certification of supply chain security management systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 August 2007
Status: active
Page Count: 59
ICS Code (Transport in general): 03.220.01
ICS Code (Packaging and distribution of goods in general): 55.020
scope:

This Standard contains principles and requirements for bodies providing the audit and certification of
supply chain security management systems according to management system specifications and
standards such as ISO/PAS 28000.
Certification of supply chain security management systems (named in this ISO/PAS 'certification') is a
third party conformity assessment activity (see clause 5.5. of ISO/IEC 17000). Bodies performing this
activity are therefore third party conformity assessment bodies named in this ISO 'certification
body/bodies'.
NOTE 1 Certification of a supply chain security management system is sometimes also called registration, and
certification bodies are sometimes called registrars.
NOTE 2 A certification body may be nongovernmental or governmental (with or without regulatory authority).
NOTE 3 This ISO may be used as a criteria document for accreditation or peer assessment or other audit
processes.

Document History

DS/ISO 28003
August 28, 2007
Security management systems for the supply chain - Requirements for bodies providing audit and certification of supply chain security management systems
This Standard contains principles and requirements for bodies providing the audit and certification of supply chain security management systems according to management system specifications...

References

Advertisement