NEN-EN 14195

Metal framing components for gypsum plasterboard systems - Definitions, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Steel profiles): 77.140.70
scope:

This document specifies the characteristics of metal framing components intended to be used in building construction works in conjunction with gypsum plasterboard conforming to EN 520 and secondary processing conforming to EN 14190 where the assembly is non-loadbearing. These include, for example, partitions, wall and ceiling linings and the cladding of beams, columns, ducts and lift shafts. It covers the following performance characteristics: reaction to fire, flexural (yield) strength to be measured according to the corresponding European test methods. It defines the reference test methods for technical specifications. It provides for the evaluation of conformity of the product to this document. This EN also covers additional technical characteristics that are of importance for the use and acceptance of the product by the construction industry and the reference tests for these characteristics. A method of designation has been incorporated to cover the multiplicity of metal sections currently in use, without recourse to a means of rationalisation of their shape, profile or dimensions. This document does not cover load-bearing steel framing components and metal framing components for suspended ceilings according to EN 13964.

Document History

January 1, 2018
Metal framing components for gypsum board systems - Definitions, requirements and test methods
A description is not available for this item.
December 1, 2014
Metal framing components for gypsum board systems - Definitions, requirements and test methods
NEN-EN 14195 specifies the characteristics of metal framing components (e.g. profiles, hangers and connectors) intended to be used in building construction works in conjunction with gypsum boards...
November 1, 2011
Metal framing components for gypsum board systems - Definitions, requirements and test methods
NEN-EN 14195 specifies the characteristics of metal framing components (e.g. profiles, hangers and connectors) intended to be used in building construction works in conjunction with gypsum boards...
December 1, 2006
Metal framing components for gypsum plasterboard systems - Definitions, requirements and test methods
A description is not available for this item.
NEN-EN 14195
February 1, 2005
Metal framing components for gypsum plasterboard systems - Definitions, requirements and test methods
This document specifies the characteristics of metal framing components intended to be used in building construction works in conjunction with gypsum plasterboard conforming to EN 520 and secondary...
May 1, 2001
Metal framing components for gypsum plasterboard partitions, walls and ceiling linings - Definitions, requirements, test methods
This document specifies the characteristics of metal framing components intended to be used in building construction works in conjunction with gypsum plasterboard conforming to EN 520 and secondary...

References

Advertisement