NEN-EN 14305
Thermal insulation products for building equipment and industrial installations - Factory made cellular glass (CG) products - Specification
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies the requirements for factory made cellular glass products which are used for the thermal insulation of building equipment and industrial installations with an operating temperature range of approximately - 265 °C to + 430 °C. Manufacturer's advice should be heeded in all cases. The products are manufactured in the form of faced or unfaced boards, pipe sections, segments and prefabricated ware. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This standard does not specify the required level of a given property that shall be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations and invitations to tender. Products with a declared thermal conductivity greater than 0,065 W/(m·K) at 10 °C are not covered by this standard. This standard does not cover products for the insulation of the building structure
Document History