NEN-EN 148-3

Respiratory protective devices - Threads for facepieces - Part 3: Thread connection M 45 3

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 9
ICS Code (Respiratory protective devices): 13.340.30
scope:

Is applicable to self-contained compressed air breathing apparatus designed as positive pressure breathing apparatus. This standard specifies a thread connection, M45x3, which may optionally be used for facepieces for positive pressure breathing apparatus. This standard does not apply to negative pressure breathing apparatus, to closed-circuit breathing apparatus or to diving equipment.

Document History

NEN-EN 148-3
February 1, 1999
Respiratory protective devices - Threads for facepieces - Part 3: Thread connection M 45 3
Is applicable to self-contained compressed air breathing apparatus designed as positive pressure breathing apparatus. This standard specifies a thread connection, M45x3, which may optionally be used...
March 1, 1997
Respiratory protective devices - Threads for facepieces - Thread connection M 45 × 3
A description is not available for this item.
August 1, 1993
Respiratory protective devices - Threads for facepieces - Thread connection M 45 × 3
This Standard applies to self-contained compressed air breathing apparatus designed as positive pressure breathing apparatus. This standard specifies a thread connection, M 45 x 3, which may...

References

Advertisement