NEN-EN 14811/A1
Railway applications - Track - Special purpose rail - Grooved and associated construction
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Rails and railway components): | 45.080 |
Document History
November 1, 2009
Railway applications - Track - Special purpose rail - Grooved and associated construction
This European Standard specifies requirements for grooved rails and associated construction rail profiles for grooved rail facilities with a linear mass of 42 kg/m and upwards for use in tram...
NEN-EN 14811/A1
June 1, 2009
Railway applications - Track - Special purpose rail - Grooved and associated construction
A description is not available for this item.
August 1, 2006
Railway applications - Track - Special purpose rail - Grooved and associated contruction
This European Standard specifies requirements for grooved rails and associated construction rail profiles for grooved rail facilities with a linear mass of 42 kg/m and upwards for use in tram...