NEN-EN 15033

Room sealed storage water heaters for the production of sanitary hot water using LPG for vehicles and boats

active
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 64
ICS Code (Gas heaters): 97.100.20
scope:

This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment, classification and marking of room sealed storage water heaters for the production of sanitary hot water using LPG for: vehicles as defined in article 1 of Directive 70/156/EEC (see 3.12); caravan holiday homes; agricultural, forestry and mobile machinery, and boats; hereafter called "appliance". This standard applies to appliances: type C1, C3 and C5 (room sealed, see CEN/TR 1749) with combustion air intake and outlet for the products of combustion (combined or not) in the wall or roof; fitted with atmospheric burners; appliances fitted with or without a fan on the combustion circuit; using LPG at the pressure I3BP(30) indicated in EN 437, (for caravan holiday homes and boats see Annex A); of nominal heat input not exceeding 7 kW (Hi); appliances whether connected to the water mains pressure or on board water supply; appliances using, where appropriate, 12 V or 24 V DC electrical supply (or appliances with an additional 230 V heating element). This standard does not contain all the necessary requirements for: appliances which fulfil a dual purpose role of space heating and heating water for sanitary hot water use. This standard covers type testing only.

Document History

October 1, 2008
Room sealed storage water heaters for the production of sanitary hot water using LPG for vehicles and boats
A description is not available for this item.
NEN-EN 15033
November 1, 2006
Room sealed storage water heaters for the production of sanitary hot water using LPG for vehicles and boats
This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment, classification and marking of room sealed...
September 1, 2004
Room sealed storage water heaters for the production of sanitary hot water using LPG for vehicles and boats
This European Standard defines the specifications and test methods for the construction, safety, rational use of energy and fitness for purpose, environment, classification and marking of room sealed...

References

Advertisement