NEN-EN 15316-3-2
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 3-2: Domestic hot water systems, distribution
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 43 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard is part of a set of standards covering methods for calculation of system energy requirements and system efficiencies of heating systems in buildings. In particular this European Standard is one of a number of standards dealing with domestic hot water systems. The scope of this specific part is to standardise the methods for calculation of: - thermal losses from the domestic hot water distribution system; - reco verable thermal losses for space heating from the domestic hotwater distribution system; - auxiliary energy of the domestic hot water distribution system. These values are input data for calculation of the overall energy use according to prEN 15603 and EN 15316-1. This European Standard specifies the: - inputs; calculation methods; - outputs.
Document History