NEN-EN 16236
Evaluation of conformity of aggregates
| Organization: | NEN |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This European Standard specifies both initial type testing and factory production control requirements for use during the evaluation and production of aggregates. Additional testing carried out within contracts is beyond the scope of this standard. The evaluation of conformity is to be applied to European Standards for aggregates if regulatory marking of conformity is to be applied. It is also a necessary part of evaluation of conformity in situations where regulatory marking does not apply. This European Standard is applicable to the control of aggregates within the scope of EN 12620, EN 13043, EN 13242, EN 13139, EN 13383-1 and EN 13450.
Document History