NEN-EN 16728
LPG equipment and accessories - Transportable refillable LPG cylinders other than welded and brazed steel cylinders - Periodic inspection -
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
NEN-EN 16728 specifies procedures for periodic inspection and testing, for transportable refillable LPG cylinders with a water capacity from 0,5 l up to and including 150 l. This European Standard is applicable to the following: - welded steel LPG cylinders manufactured to an alternative design and construction, see EN 14140 or equivalent standard; - welded aluminium LPG cylinders, see EN 13110 or equivalent standard; - composite LPG cylinders, see EN 14427 or equivalent standard; - over-moulded cylinders designed and manufactured according to EN 1442 or EN 14140, see Annex F. This European Standard does not apply to cylinders permanently installed in vehicles.
Document History