NEN-EN 17043
Fertilizers - Determination of molybdenum in concentrations ≤ 10 % using spectrometry of a complex with ammonium thiocyanate
pending, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Fertilizers): | 65.080 |
scope:
This European standard specifies a method for determination of total and water extractable molybdenum in mineral fertilizers containing less than or equal to 10 % molybdenum. The extraction methods are specified in prEN 16962 and/or prEN 16964.
Document History
NEN-EN 17043
September 1, 2016
Fertilizers - Determination of molybdenum in concentrations ≤ 10 % using spectrometry of a complex with ammonium thiocyanate
This European standard specifies a method for determination of total and water extractable molybdenum in mineral fertilizers containing less than or equal to 10 % molybdenum. The extraction methods...