NEN-EN 16602-70-53
Space product assurance - Materials and hardware compatibility tests for sterilization processes
| Organization: | NEN |
| Publication Date: | 1 February 2015 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
NEN-EN 16602-70-53 describes a test protocol to determine the compatibility of materials, components, parts, and assemblies with sterilization processes. It is dedicated to test on non-flight hardware only. Any additional requirements that can be imposed by the potential use of test samples as flight hardware are not covered in this document (e.g. handling requirements). This Standard covers the following: - Identification of critical test parameters to establish functional integrity of the hardware. - Typical test protocols. - Acceptance criteria. Statements about compatibility of materials and components with sterilization processes in this document are made in general terms only. Other factors for determination of whether a material or component is suitable for a particular mission system application include: - The potential number of sterilization cycles to which the material/component will be subjected in their live cycle. - The additional stresses on materials/components
Document History