NEN-EN 187102

Family specification - Optical aerial telecommunication cables

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
ICS Code (Fibres and cables): 33.180.10
scope:

The clause 5 of this standard describes a Blank Detail Specification for Optical Aerial Telecommunication Cables . It incorperates some minimum requirements common to all European Countries. The clause 6 describes the differnet options following these minimum requirements accepted as European Standards. The numerical values of these standard option existing in the different european countries have been under their own responsibility by each National Committe. The future updating and amendment of the table of clause 6 will be done in the same way. Detail Specifications may be prepared based on this Family Specification following in particular requirements of clauses 5 and 6. The parameters specified in this Standard may be affected by measurements uncertainty arising either from measurements errors or calibration errors due to a lack of suitable standards. Acceptance criteria shall be interpreted with respect to this consideration. The total uncertainty of measurements for this Standard shall be less than or equal to 0,05 dB for attenuation.

Document History

September 1, 1995
Family specification - Optical aerial telecommunication cables
A description is not available for this item.
NEN-EN 187102
May 1, 1995
Family specification - Optical aerial telecommunication cables
The clause 5 of this standard describes a Blank Detail Specification for Optical Aerial Telecommunication Cables . It incorperates some minimum requirements common to all European Countries. The...

References

Advertisement