NEN-EN 1943
Self adhesive tapes - Measurement of static shear adhesion
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1996 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Adhesives): | 83.180 |
scope:
Specifies a method to measure the force required to cause an adhesive tape to slip in shear from a specified metal surface to which the adhesive tape has been applied under standard test conditions, in two conditions of different temperatures 23°C and 70°C.
Document History
November 1, 2002
Self adhesive tapes - Measurement of static shear adhesion
This European Standard specifies a series of methods for the determination of the ability of a pressure sensitive tape to remain adhered under a constant load applied parallel to the surfaces of the...
November 1, 2000
Self adhesive tapes - Measurement of static shear adhesion
This European Standard specifies a series of methods for the determination of the ability of a pressure sensitive tape to remain adhered under a constant load applied parallel to the surfaces of the...
NEN-EN 1943
March 1, 1996
Self adhesive tapes - Measurement of static shear adhesion
Specifies a method to measure the force required to cause an adhesive tape to slip in shear from a specified metal surface to which the adhesive tape has been applied under standard test conditions,...