NEN-EN 2002-005

Aerospace series - Test methods for metallic materials - Part 005: Uninterrupted creep and stress-rupture testing

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 25
ICS Code (Steels): 49.025.10
scope:

This standard applies to uninterrupted constant-load tensile creep strain and stress-rupture testing of metallic materials governed by aerospace standards. It defines the properties that may need to be determined and the terms used in describing tests and test pieces. It specifies the dimensions of test pieces and the method of testing. The duration of the creep strain and stress-rupture tests complying with this standard shall be less than 10 000 h and at temperatures not exceeding 1 100 °C. This standard may also apply to metallic materials for test durations exceeding 10 000 h and/or for test temperatures exceeding 1 100 °C providing that previous agreement has been reached between the manufacturer and the purchaser.

Document History

NEN-EN 2002-005
November 1, 2007
Aerospace series - Test methods for metallic materials - Part 005: Uninterrupted creep and stress-rupture testing
This standard applies to uninterrupted constant-load tensile creep strain and stress-rupture testing of metallic materials governed by aerospace standards. It defines the properties that may need to...
Advertisement