NEN-EN 2076-3
Aerospace series - Aluminium and magnesium alloy ingots and castings - Technical specification - Part 3: Pre-production and production castings
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 1989 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the particular requirements for castings in aluminium and magnesium alloys produced from material complying with EN 2076-2. This standard also applies to pre-production castings intended for the qualification of the method of manufacture and inspection. This standard shall be used in conjunction with EN 2076-1.
Document History
NEN-EN 2076-3
November 1, 1989
Aerospace series - Aluminium and magnesium alloy ingots and castings - Technical specification - Part 3: Pre-production and production castings
This standard specifies the particular requirements for castings in aluminium and magnesium alloys produced from material complying with EN 2076-2. This standard also applies to pre-production...