NEN-EN 2257
Aerospace Series - Circular tubes for structures in aluminium and aluminium alloys - Diameter 6 mm ≤ D ≤ 100 mm - Thickness 1 mm ≤ a ≤ 6 mm - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
Specifies the dimensions and tolerances of circular tubes for structures in aluminium and aluminium alloys, diameter 6 mm ≤ D ≤ 100 mm, thickness 1 mm ≤ a ≤ 6 mm, for aerospace applications.
Document History
NEN-EN 2257
January 1, 1997
Aerospace Series - Circular tubes for structures in aluminium and aluminium alloys - Diameter 6 mm ≤ D ≤ 100 mm - Thickness 1 mm ≤ a ≤ 6 mm - Dimensions
Specifies the dimensions and tolerances of circular tubes for structures in aluminium and aluminium alloys, diameter 6 mm ≤ D ≤ 100 mm, thickness 1 mm ≤ a ≤ 6 mm, for aerospace applications.