NEN-EN 2591-221

Aerospace series - Elements of electrical and optical connection - Test methods - Part 221: Voltage Standing Wave Ratio (VSWR)

active, Most Current
Organization: NEN
Publication Date: 1 January 2008
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies a measurement method of VSWR, in the required frequency bandwidth of coax contacts or connectors with characteristic impedance. It shall be used together with EN 2591-100. The measurement is carried out according to vectorial method using "S" parameters (see definition in Annex A).

Document History

NEN-EN 2591-221
January 1, 2008
Aerospace series - Elements of electrical and optical connection - Test methods - Part 221: Voltage Standing Wave Ratio (VSWR)
This standard specifies a measurement method of VSWR, in the required frequency bandwidth of coax contacts or connectors with characteristic impedance. It shall be used together with EN 2591-100. The...
Advertisement