NEN-EN 215-1

Thermostatic radiator valves - Part 1: Requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1992
Status: inactive
Page Count: 28
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard specifies definitions, requirements and test methods for thermostatic radiator valves (referred to hereafter as thermostatic valves). This standard applies to two port thermostatic valves with or without presetting facility for fitting to radiators in wet central heating installations up to a water temperature of 120° C and a nominal pressure of PN 10. This standard may be used as reference in a CENCER certification scheme on thermostatic radiator valves.

Document History

NEN-EN 215-1
April 1, 1992
Thermostatic radiator valves - Part 1: Requirements and test methods
This European Standard specifies definitions, requirements and test methods for thermostatic radiator valves (referred to hereafter as thermostatic valves). This standard applies to two port...
Advertisement