NEN-EN 3-4
Fight against fire - Portable fire extinguishers - Part 4: Charges, minimum fire performances
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1993 |
| Status: | inactive |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
Specifies the charges of portable fire extinguishers and the minimum required fire i.e. the maximum quantity of extinguishing medium that is to be used for the extinction of a given fire size.
Document History
March 1, 1996
Portable fire extinguishers - Part 4: Charges, minimum required fire
Specifies the charges of portable fire extinguishers and the minimum required fire i.e. the maximum quantity of extinguishing medium that is to be used for the extinction of a given fire size.
NEN-EN 3-4
May 1, 1993
Fight against fire - Portable fire extinguishers - Part 4: Charges, minimum fire performances
Specifies the charges of portable fire extinguishers and the minimum required fire i.e. the maximum quantity of extinguishing medium that is to be used for the extinction of a given fire size.