NEN-EN 2436-006

Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing epoxy primer - Part 006: High corrosion resistance for military application

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 18
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This standard defines the requirements for a two component, chromate and lead free epoxy, high corrosion resistant primer. The coating shall be suitable for use on chromic acid anodised or conversion coated aluminium alloys, fibre reinforced composite materials and other suitably prepared substrates.

Document History

NEN-EN 2436-006
August 1, 2006
Aerospace series - Paints and varnishes - Corrosion resistant chromate-free two component cold curing epoxy primer - Part 006: High corrosion resistance for military application
This standard defines the requirements for a two component, chromate and lead free epoxy, high corrosion resistant primer. The coating shall be suitable for use on chromic acid anodised or conversion...
Advertisement