NEN-EN 3475-704
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 704: Flexibility
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies two methods for appraising the flexibility of a completed cable and its bending aptitude, Method 1 is for cables not less than 5 mm2 cross-section cables and Method 2 for cables not larger than 5 mm2 (10 AWG) cross-section cables. Unless otherwise specified in the product standard, Method 1 applies. It shall be used together with EN 3475-100.
Document History
NEN-EN 3475-704
September 1, 2007
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 704: Flexibility
This standard specifies two methods for appraising the flexibility of a completed cable and its bending aptitude, Method 1 is for cables not less than 5 mm2 cross-section cables and Method 2 for...
August 1, 2002
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 704: Flexibility
Specifies a method for appraising the flexibility of a complete cable and its bending aptitude, especially for large cross-section cables.