NEN-EN 3774-004

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 I[n] - Part 004: UNC thread terminals - Product standard

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

Specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A, switching capacity 65 In, UNC thread terminals, for use in aircraft electrical systems. Their operating temperatures are between -55°C and 125°C for rated currents equal or lower than 15 A and between -55°C and 90°C for rated currents higher than 15 A, at a maximum altitude of Z=22000 m. It shall be used together with EN 3774-001. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.

Document History

August 1, 2021
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
This document specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature between...
August 1, 2014
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
NEN-EN 3774-004 specifies the characteristics of three-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a temperature...
NEN-EN 3774-004
June 1, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 2 A to 25 A, switching capacity 65 I[n] - Part 004: UNC thread terminals - Product standard
Specifies the required characteristics for three-pole, temperature compensated circuit breakers, rated currents from 2 A to 25 A, switching capacity 65 In, UNC thread terminals, for use in aircraft...
Advertisement