NEN-EN 3553
Aerospace series - Aluminium alloy AL-P2618A - T6511 - Extruded bar and section - a or D ≤ 160 mm
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to: Aluminium alloy AL-P2618A T6511 Extruded bar and section a or D < 160 mm for aerospace applications. This standard may also be used to supply material for use in the T6510 condition if specified by the purchaser on the order and the product is marked accordingly.
Document History
NEN-EN 3553
December 1, 2004
Aerospace series - Aluminium alloy AL-P2618A - T6511 - Extruded bar and section - a or D ≤ 160 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2618A T6511 Extruded bar and section a or D < 160 mm for aerospace applications. This standard may also be used to supply...