NEN-EN 2948
Aerospace Series - Washers, tab, in heat resisting steel, passivated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | active |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
Specifies the characteristics of tab washers, in heat resisting steel, passivated, for maximum operating temperature 650 °C, for aerospace applications. Their use under hexagon head bolts is conditional upon the user accepting the possibility of some interference.
Document History
NEN-EN 2948
October 1, 1996
Aerospace Series - Washers, tab, in heat resisting steel, passivated
Specifies the characteristics of tab washers, in heat resisting steel, passivated, for maximum operating temperature 650 °C, for aerospace applications. Their use under hexagon head bolts is...