NEN-EN 3645-012
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 012: Lanyard release plug with grounding fingers - Type 2 - Product standard
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of releasable plugs with shielding rings, type 2, shell size 25 equipped with male contacts, in the family of circular, electrical connectors, with triple start threaded coupling. It applies to model in Table 2. For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-007, EN 3645-009 and EN 3645-010 respectively. For contacts, sealing plugs and rear accessories associated with this plug, see EN 3645-002. These connectors are derived from and interchangeable with model W in specification MIL-DTL-38999/31.
Document History