NEN-EN 3660-010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 010: Cable outlet, style K, straight, shielded, sealed, for heat shrinkable boot - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2010 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boots, for use under the following conditions. Associated electrical connector(s) : EN 3660-002. Temperature range Class N : - 65 °C to 200 °C. Class W : - 65 °C to 175 °C. Class K : - 65 °C to 260 °C.
Document History
NEN-EN 3660-010
July 1, 2010
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 010: Cable outlet, style K, straight, shielded, sealed, for heat shrinkable boot - Product standard
This European Standard defines a range of cable outlets, style K, straight, shielded, sealed for heat shrinkable boots, for use under the following conditions. Associated electrical connector(s) : EN...