NEN-EN 3842
Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter 3,2 mm ≤ D ≤ 100 mm - Thickness 0,32 mm ≤ a ≤ 2,5 mm - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
Specifies the dimensions and tolerances of: Circular tubes for fluids in corrosion resistant steel;Diameter 3,2 mm ≤ D ≤ 100 mm;Dikte 0,32 mm ≤ a ≤ 2,5 mm for aerospace applications.
Document History
NEN-EN 3842
October 1, 2001
Aerospace series - Circular tubes for fluids in corrosion resistant steel - Diameter 3,2 mm ≤ D ≤ 100 mm - Thickness 0,32 mm ≤ a ≤ 2,5 mm - Dimensions
Specifies the dimensions and tolerances of: Circular tubes for fluids in corrosion resistant steel;Diameter 3,2 mm ≤ D ≤ 100 mm;Dikte 0,32 mm ≤ a ≤ 2,5 mm for aerospace applications.