NEN-EN 4048

Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 25
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in NI-PH2601, MoS2 coated. Classification: 1 550 MPa 1) / 425 °C. It is applicable whenever referenced.

Document History

NEN-EN 4048
January 1, 2006
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in NI-PH2601, MoS2 coated. Classification: 1 550 MPa 1) / 425 °C. It is...
February 1, 2003
Aerospace series - Nuts, self-locking, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), MoS2 coated - Classification: 1 550 MPa (at ambient temperature) / 425 °C - Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for self-locking nuts with MJ threads in NI-PH2601, MoS2 coated. Classification: 1 550 MPa 1) / 425 °C. It is...
Advertisement