NEN-EN 3264
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nut
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Nuts): | 49.030.30 |
scope:
Specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanoum alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55°C to 135°C.
Document History
July 1, 2010
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nuts
This European Standard specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range:...
NEN-EN 3264
November 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Thrust wire nut
Specifies the characteristics of thrust wire nuts for pipe couplings 8°30', in titanoum alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55°C to 135°C.