NEN-EN 4194
Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced, bulkhead
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
Specifies the characteristics of tees, reduced, bulkhead, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55°C to 135 °C.
Document History
NEN-EN 4194
November 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced, bulkhead
Specifies the characteristics of tees, reduced, bulkhead, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55°C to 135...