NEN-EN 3768
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in heat resisting steel, MoS2 lubricated. Classification: 1 100 MPa1)/315 °C2).
Document History
NEN-EN 3768
March 1, 2012
Aerospace series - Nuts, anchor, self-locking, one lug, fixed, reduced series, with counterbore, in heat resisting steel, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European Standard specifies the characteristics of one lug, reduced series, counterbored fixed anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round, in...