NEN-EN 4608-005
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 °C and 260 °C - Part 005: DW family - Lightweight two-core gauge 24 for data transmission - UV laser printable - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of gauge 24 two-core lightweight fire proof, screened, electrical cables for data transmission systems of aircraft at operating temperature between - 65 °C and 260 °C. These cables are UV Laser printable in accordance with EN 3838.
Document History
NEN-EN 4608-005
February 1, 2012
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between -65 °C and 260 °C - Part 005: DW family - Lightweight two-core gauge 24 for data transmission - UV laser printable - Product standard
This European Standard specifies the characteristics of gauge 24 two-core lightweight fire proof, screened, electrical cables for data transmission systems of aircraft at operating temperature...