NEN-EN 4612-004
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 004: Tin plated copper - Operating temperatures, between - 65 °C and 135 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of UV laser printable jacket, tin plated copper conductor, electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the onboard electrical systems of aircraft operating at temperatures between - 65 °C and 135 °C, operating at voltages not exceeding 600 V r.m.s and frequencies not exceeding 2 000 Hz. These cables are suitable for airframe use without additional protection when the jacket is present. When the jacket is stripped back the cores may need additional protection. In case of conflict between this standard and other referenced documents the requirements of this standard shall take precedence.
Document History