NEN-EN 4124

Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloyd NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature)/730°C

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-lockin shank nuts in NI-PH1302, silver plated on thread, for use in 60° cone holes, for aerospace applications. Classification: 1 210 MPa/730 °C.

Document History

NEN-EN 4124
January 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloyd NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1 210 MPa (at ambient temperature)/730°C
This standard specifies the characteristics of self-lockin shank nuts in NI-PH1302, silver plated on thread, for use in 60° cone holes, for aerospace applications. Classification: 1 210 MPa/730 °C.
March 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH-1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1210 MPa (at ambient temperature)/730°C
This standard specifies the characteristics of self-lockin shank nuts in NI-PH-1302, silver plated on thread, for use in 60° cone holes, for aerospace applications. Classification: 1 210 MPa/730 °C.
Advertisement